Res Wirewound 100 Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole T/R
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | RS005100R0HS73 | 3110-RS005100R0HS73 |
| Product Name | Res Wirewound 100 Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole T/R | Wirewound Resistors |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 3 +/- % | 3 +/- % |
| Temperature Coefficient | 20 ±ppm/°C |