Vishay Precision Group Wirewound Resistors RS005100R0FB12

Description
RS-5 100 1% B12
Request a Quote Datasheet
Description
RS-5 100 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS005100R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS005100R0FB12
Wirewound Resistors 3110-RS005100R0FB12
RS-5 100 1% B12

RS-5 100 1% B12

Supplier's Site Datasheet
Res Wirewound 100 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole - RS005100R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole
RS005100R0FB12
Res Wirewound 100 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole RS005100R0FB12
Res Wirewound 100 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 100 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistor, 100 Ohm, 6.5W, 1%; Resistance Vishay - 02F1394 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 6.5W, 1%; Resistance Vishay
02F1394
Wirewound Resistor, 100 Ohm, 6.5W, 1%; Resistance Vishay 02F1394
WIREWOUND RESISTOR, 100 OHM, 6.5W, 1%; Resistance:100ohm; Product Range:RS Series; Power Rating:6.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR, 100 OHM, 6.5W, 1%; Resistance:100ohm; Product Range:RS Series; Power Rating:6.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS005100R0FB12 RS005100R0FB12 02F1394
Product Name Wirewound Resistors Res Wirewound 100 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Wirewound Resistor, 100 Ohm, 6.5W, 1%; Resistance Vishay
Category / Application Industrial
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
2 suppliers
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details