Vishay Precision Group RES 100K OHM 1% 5W SILICONE WW RS005100K0FE73

Description
RES 100Kohm 1% 5W SILICONE WW
Request a Quote Datasheet
Description
RES 100Kohm 1% 5W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1% 5W SILICONE WW - RS005100K0FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1% 5W SILICONE WW
RS005100K0FE73
RES 100K OHM 1% 5W SILICONE WW RS005100K0FE73
RES 100Kohm 1% 5W SILICONE WW

RES 100Kohm 1% 5W SILICONE WW

Supplier's Site
Resistor, Wire Wound, 100Kohm, 5W, 1%, Full Reel; Resistance Vishay - 84R1774 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wire Wound, 100Kohm, 5W, 1%, Full Reel; Resistance Vishay
84R1774
Resistor, Wire Wound, 100Kohm, 5W, 1%, Full Reel; Resistance Vishay 84R1774
RESISTOR, WIRE WOUND, 100KOHM, 5W, 1%, FULL REEL; Resistance:100kohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIRE WOUND, 100KOHM, 5W, 1%, FULL REEL; Resistance:100kohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet
Wirewound Resistor, 100Kohm, 5W, 1%; Resistance Vishay - 84R1773 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100Kohm, 5W, 1%; Resistance Vishay
84R1773
Wirewound Resistor, 100Kohm, 5W, 1%; Resistance Vishay 84R1773
WIREWOUND RESISTOR, 100KOHM, 5W, 1%; Resistance:100kohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 100KOHM, 5W, 1%; Resistance:100kohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor -  - Radwell International
Willingboro, NJ, United States
Resistor
Resistor
DALE Components RS005100K0FE73

DALE Components RS005100K0FE73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors
Product Number RS005100K0FE73 84R1774
Product Name RES 100K OHM 1% 5W SILICONE WW Resistor, Wire Wound, 100Kohm, 5W, 1%, Full Reel; Resistance Vishay Resistor
Resistance Range 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details