Vishay Intertechnology, Inc. Res Wirewound 620m Ohm 1% 4W ¦90ppm/¦C AXL Thru-Hole Bulk RS002R6200FB12

Description
Res Wirewound 620m Ohm 1% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 620m Ohm 1% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 620m Ohm 1% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - RS002R6200FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 620m Ohm 1% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
RS002R6200FB12
Res Wirewound 620m Ohm 1% 4W ¦90ppm/¦C AXL Thru-Hole Bulk RS002R6200FB12
Res Wirewound 620m Ohm 1% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 620m Ohm 1% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-RS002R6200FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS002R6200FB12
Wirewound Resistors 3110-RS002R6200FB12
RS-2 .62 1% B12

RS-2 .62 1% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS002R6200FB12 3110-RS002R6200FB12
Product Name Res Wirewound 620m Ohm 1% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details