Vishay Intertechnology, Inc. Res Wirewound 390m Ohm 1% 4W ¦90ppm/¦C AXL Thru-Hole T/R RS002R3900FE70

Description
Res Wirewound 390m Ohm 1% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 390m Ohm 1% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 390m Ohm 1% 4W ¦90ppm/¦C AXL Thru-Hole T/R - RS002R3900FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 390m Ohm 1% 4W ¦90ppm/¦C AXL Thru-Hole T/R
RS002R3900FE70
Res Wirewound 390m Ohm 1% 4W ¦90ppm/¦C AXL Thru-Hole T/R RS002R3900FE70
Res Wirewound 390m Ohm 1% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 390m Ohm 1% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-RS002R3900FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS002R3900FE70
Wirewound Resistors 3110-RS002R3900FE70
RS-2 .39 1% E70 e3

RS-2 .39 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS002R3900FE70 3110-RS002R3900FE70
Product Name Res Wirewound 390m Ohm 1% 4W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details