Vishay Intertechnology, Inc. Wirewound Resistors RS002R2400HB12

Description
RS-2 .24 3% B12
Request a Quote Datasheet
Description
RS-2 .24 3% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS002R2400HB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS002R2400HB12
Wirewound Resistors 3110-RS002R2400HB12
RS-2 .24 3% B12

RS-2 .24 3% B12

Supplier's Site Datasheet
Res Wirewound 240m Ohm 3% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - RS002R2400HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240m Ohm 3% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
RS002R2400HB12
Res Wirewound 240m Ohm 3% 4W ¦90ppm/¦C AXL Thru-Hole Bulk RS002R2400HB12
Res Wirewound 240m Ohm 3% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 240m Ohm 3% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS002R2400HB12 RS002R2400HB12
Product Name Wirewound Resistors Res Wirewound 240m Ohm 3% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 0.2400 ohms
Tolerance 3 +/- % 3 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers