Res Wirewound 200m Ohm 3% 4W ¦90ppm/¦C AXL Thru-Hole
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-RS002R2000HB12 | RS002R2000HB12 |
| Product Name | Wirewound Resistors | Res Wirewound 200m Ohm 3% 4W ¦90ppm/¦C AXL Thru-Hole |
| Category / Application | Industrial | |
| Resistance Range | 0.2000 ohms | |
| Tolerance | 3 +/- % | 3 +/- % |
| Technology / Construction | Wirewound |