RS-2 91 3% E70 e3
Res Wirewound 91 Ohm 3% 4W ¦20ppm/¦C AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-RS00291R00HE70 | RS00291R00HE70 |
| Product Name | Wirewound Resistors | Res Wirewound 91 Ohm 3% 4W ¦20ppm/¦C AXL Thru-Hole T/R |
| Category / Application | Industrial | |
| Standards and Certifications | RoHS | |
| Resistance Range | 91 ohms | |
| Tolerance | 3 +/- % | 3 +/- % |