Vishay Intertechnology, Inc. Res Wirewound 5.6K Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole Bulk RS0025K600JB12

Description
Res Wirewound 5.6K Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 5.6K Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.6K Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole Bulk - RS0025K600JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.6K Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
RS0025K600JB12
Res Wirewound 5.6K Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole Bulk RS0025K600JB12
Res Wirewound 5.6K Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 5.6K Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-RS0025K600JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0025K600JB12
Wirewound Resistors 3110-RS0025K600JB12
RS-2 5.6K 5% B12

RS-2 5.6K 5% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS0025K600JB12 3110-RS0025K600JB12
Product Name Res Wirewound 5.6K Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details