Vishay Intertechnology, Inc. Res Wirewound 510 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole RS002510R0FB12

Description
Res Wirewound 510 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 510 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 510 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole - RS002510R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 510 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole
RS002510R0FB12
Res Wirewound 510 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole RS002510R0FB12
Res Wirewound 510 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 510 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistors - 3110-RS002510R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS002510R0FB12
Wirewound Resistors 3110-RS002510R0FB12
RS-2 510 1% B12

RS-2 510 1% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS002510R0FB12 3110-RS002510R0FB12
Product Name Res Wirewound 510 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details