Vishay Intertechnology, Inc. Wirewound Resistors RS0023R000HE12

Description
RS-2 3 3% E12 e3
Request a Quote Datasheet
Description
RS-2 3 3% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS0023R000HE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0023R000HE12
Wirewound Resistors 3110-RS0023R000HE12
RS-2 3 3% E12 e3

RS-2 3 3% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - RS0023R000HE12 - 1088982-RS0023R000HE12 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - RS0023R000HE12
1088982-RS0023R000HE12
Through Hole Resistors - RS0023R000HE12 1088982-RS0023R000HE12
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088982-RS0023R000HE 12 Packaging: Bulk Termination: Axial Length: 15.88 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 3 % Temperature Coefficient: 50 ppm/°C Composition: Wirewound Resistance: 3 Ω Power Rating: 4 W Width: 6.35 mm Diameter: 6.35 mm Categories: Through Hole Resistors Case / Package: Ceramic Alternative Parts (Cross-Reference): CW0053R000JE12; RS0053R000FB12; CW02B3R000JB12; SQMW53R3J; SBCHE43R3K; SBCHE153R3K; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 350 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -65 °C Lead Diameter: 1.02 mm

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088982-RS0023R000HE12
Packaging: Bulk
Termination: Axial
Length: 15.88 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 3 %
Temperature Coefficient: 50 ppm/°C
Composition: Wirewound
Resistance: 3 Ω
Power Rating: 4 W
Width: 6.35 mm
Diameter: 6.35 mm
Categories: Through Hole Resistors
Case / Package: Ceramic
Alternative Parts (Cross-Reference): CW0053R000JE12; RS0053R000FB12; CW02B3R000JB12; SQMW53R3J; SBCHE43R3K; SBCHE153R3K;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 350 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -65 °C
Lead Diameter: 1.02 mm

Buy Now
Through-Hole Resistor - 53-RS0023R000HE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-RS0023R000HE12
Through-Hole Resistor 53-RS0023R000HE12
Wirewound Resistors - Through Hole 4watts 3ohms 3% Product overview: RS0023R000HE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0023R000HE12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 4watts 3ohms 3% Product overview: RS0023R000HE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0023R000HE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Wirewound 3 Ohm 3% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - RS0023R000HE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3 Ohm 3% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
RS0023R000HE12
Res Wirewound 3 Ohm 3% 4W ¦50ppm/¦C AXL Thru-Hole Bulk RS0023R000HE12
Res Wirewound 3 Ohm 3% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3 Ohm 3% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS0023R000HE12 1088982-RS0023R000HE12 53-RS0023R000HE12 RS0023R000HE12
Product Name Wirewound Resistors Through Hole Resistors - RS0023R000HE12 Through-Hole Resistor Res Wirewound 3 Ohm 3% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS RoHS RoHS
Resistance Range 3 ohms 3 ohms 3 ohms
Tolerance 3 +/- % 3 +/- % 3 +/- % 3 +/- %
Technology / Construction Ceramic Composition; Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1630184-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details