Vishay Intertechnology, Inc. Wirewound Resistors RS00230R00FE12

Description
RS-2 30 1% E12 e3
Request a Quote Datasheet
Description
RS-2 30 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS00230R00FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00230R00FE12
Wirewound Resistors 3110-RS00230R00FE12
RS-2 30 1% E12 e3

RS-2 30 1% E12 e3

Supplier's Site Datasheet
Res Wirewound 30 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk - RS00230R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
RS00230R00FE12
Res Wirewound 30 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk RS00230R00FE12
Res Wirewound 30 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 30 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RS00230R00FE12 - 1019123-RS00230R00FE12 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - RS00230R00FE12
1019123-RS00230R00FE12
Through Hole Resistors - RS00230R00FE12 1019123-RS00230R00FE12
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019123-RS00230R00FE 12 Packaging: Bulk Length: 19.43 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 20 ppm/°C Composition: Wirewound Resistance: 30 Ω Power Rating: 4 W Width: 6.35 mm Diameter: 6.35 mm Categories: Through Hole Resistors Case / Package: Ceramic Alternative Parts (Cross-Reference): RS02B30R00FE70; RS02B30R00FE12; RS02C30R00FB12; RS02B27R00FE70; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 250 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019123-RS00230R00FE12
Packaging: Bulk
Length: 19.43 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 20 ppm/°C
Composition: Wirewound
Resistance: 30 Ω
Power Rating: 4 W
Width: 6.35 mm
Diameter: 6.35 mm
Categories: Through Hole Resistors
Case / Package: Ceramic
Alternative Parts (Cross-Reference): RS02B30R00FE70; RS02B30R00FE12; RS02C30R00FB12; RS02B27R00FE70;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 250 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C

Buy Now
Through-Hole Resistor - 53-RS00230R00FE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-RS00230R00FE12
Through-Hole Resistor 53-RS00230R00FE12
Wirewound Resistors - Through Hole RS-2 30 1% E12 e3 Product overview: RS00230R00FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00230R00FE12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole RS-2 30 1% E12 e3 Product overview: RS00230R00FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00230R00FE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS00230R00FE12 RS00230R00FE12 1019123-RS00230R00FE12 53-RS00230R00FE12
Product Name Wirewound Resistors Res Wirewound 30 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors - RS00230R00FE12 Through-Hole Resistor
Category / Application Industrial
Standards and Certifications RoHS RoHS
Resistance Range 30 ohms 30 ohms 30 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details