Vishay Intertechnology, Inc. Res Wirewound 30K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole RS00230K00FB12

Description
Res Wirewound 30K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 30K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 30K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole - RS00230K00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole
RS00230K00FB12
Res Wirewound 30K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole RS00230K00FB12
Res Wirewound 30K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 30K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RS00230K00FB12 - 1089029-RS00230K00FB12 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - RS00230K00FB12
1089029-RS00230K00FB12
Through Hole Resistors - RS00230K00FB12 1089029-RS00230K00FB12
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089029-RS00230K00FB 12 Packaging: Bulk Termination: Axial Length: 15.88 mm Contact Plating: Lead, Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 20 ppm/°C Composition: Wirewound Resistance: 30 kΩ Power Rating: 4 W Width: 6.35 mm Diameter: 6.35 mm Categories: Through Hole Resistors Case / Package: Ceramic Alternative Parts (Cross-Reference): RS00530K00FE73; RS00533K00FE12; RS00527K00FE12; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 250 °C Lead Free: Yes Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Lead Diameter: 1.02 mm

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089029-RS00230K00FB12
Packaging: Bulk
Termination: Axial
Length: 15.88 mm
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 20 ppm/°C
Composition: Wirewound
Resistance: 30 kΩ
Power Rating: 4 W
Width: 6.35 mm
Diameter: 6.35 mm
Categories: Through Hole Resistors
Case / Package: Ceramic
Alternative Parts (Cross-Reference): RS00530K00FE73; RS00533K00FE12; RS00527K00FE12;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 250 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Lead Diameter: 1.02 mm

Buy Now
Through-Hole Resistor - 53-RS00230K00FB12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-RS00230K00FB12
Through-Hole Resistor 53-RS00230K00FB12
Wirewound Resistors - Through Hole 4watts 30Kohms 1% Product overview: RS00230K00FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00230K00FB12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 4watts 30Kohms 1% Product overview: RS00230K00FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00230K00FB12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number RS00230K00FB12 1089029-RS00230K00FB12 53-RS00230K00FB12
Product Name Res Wirewound 30K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Through Hole Resistors - RS00230K00FB12 Through-Hole Resistor
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging ThroughHole Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers