Vishay Intertechnology, Inc. Res Wirewound 2 Ohm 0.5% 4W ¦50ppm/¦C AXL Thru-Hole T/R RS0022R000DE70

Description
Res Wirewound 2 Ohm 0.5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2 Ohm 0.5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2 Ohm 0.5% 4W ¦50ppm/¦C AXL Thru-Hole T/R - RS0022R000DE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2 Ohm 0.5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
RS0022R000DE70
Res Wirewound 2 Ohm 0.5% 4W ¦50ppm/¦C AXL Thru-Hole T/R RS0022R000DE70
Res Wirewound 2 Ohm 0.5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2 Ohm 0.5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS0022R000DE70
Product Name Res Wirewound 2 Ohm 0.5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details