Vishay Intertechnology, Inc. Wirewound Resistors RS0022K400JE12

Description
RS-2 2.4K 5% E12 e3
Request a Quote Datasheet
Description
RS-2 2.4K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS0022K400JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0022K400JE12
Wirewound Resistors 3110-RS0022K400JE12
RS-2 2.4K 5% E12 e3

RS-2 2.4K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 2.4K Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole Bulk - RS0022K400JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.4K Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
RS0022K400JE12
Res Wirewound 2.4K Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole Bulk RS0022K400JE12
Res Wirewound 2.4K Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.4K Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS0022K400JE12 RS0022K400JE12
Product Name Wirewound Resistors Res Wirewound 2.4K Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 2400 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C71R5JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers