Vishay Intertechnology, Inc. Res Wirewound 24K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk RS00224K00FE12

Description
Res Wirewound 24K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 24K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 24K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk - RS00224K00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 24K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
RS00224K00FE12
Res Wirewound 24K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk RS00224K00FE12
Res Wirewound 24K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 24K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-RS00224K00FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00224K00FE12
Wirewound Resistors 3110-RS00224K00FE12
RS-2 24K 1% E12 e3

RS-2 24K 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS00224K00FE12 3110-RS00224K00FE12
Product Name Res Wirewound 24K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details