Vishay Intertechnology, Inc. Res Wirewound 249 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R RS002249R0FS70

Description
Res Wirewound 249 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 249 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 249 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R - RS002249R0FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 249 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R
RS002249R0FS70
Res Wirewound 249 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R RS002249R0FS70
Res Wirewound 249 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 249 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-RS002249R0FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS002249R0FS70
Wirewound Resistors 3110-RS002249R0FS70
RS-2 249 1% S70

RS-2 249 1% S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS002249R0FS70 3110-RS002249R0FS70
Product Name Res Wirewound 249 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers