Vishay Intertechnology, Inc. Res Wirewound 21.5K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk RS00221K50FB12

Description
Res Wirewound 21.5K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 21.5K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 21.5K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk - RS00221K50FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 21.5K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
RS00221K50FB12
Res Wirewound 21.5K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk RS00221K50FB12
Res Wirewound 21.5K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 21.5K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-RS00221K50FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00221K50FB12
Wirewound Resistors 3110-RS00221K50FB12
RS-2 21.5K 1% B12

RS-2 21.5K 1% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS00221K50FB12 3110-RS00221K50FB12
Product Name Res Wirewound 21.5K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details