Vishay Intertechnology, Inc. Wirewound Resistors RS0021K620FB12

Description
RS-2 1.62K 1% B12
Request a Quote Datasheet
Description
RS-2 1.62K 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS0021K620FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0021K620FB12
Wirewound Resistors 3110-RS0021K620FB12
RS-2 1.62K 1% B12

RS-2 1.62K 1% B12

Supplier's Site Datasheet
Res Wirewound 1.62K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk - RS0021K620FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.62K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
RS0021K620FB12
Res Wirewound 1.62K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk RS0021K620FB12
Res Wirewound 1.62K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.62K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS0021K620FB12 RS0021K620FB12
Product Name Wirewound Resistors Res Wirewound 1.62K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 1620 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers