Vishay Intertechnology, Inc. Res Wirewound 1K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R RS0021K000FS70

Description
Res Wirewound 1K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R - RS0021K000FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R
RS0021K000FS70
Res Wirewound 1K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R RS0021K000FS70
Res Wirewound 1K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-RS0021K000FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0021K000FS70
Wirewound Resistors 3110-RS0021K000FS70
RS-2 1K 1% S70

RS-2 1K 1% S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS0021K000FS70 3110-RS0021K000FS70
Product Name Res Wirewound 1K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details