Vishay Intertechnology, Inc. Wirewound Resistors RS002190R0FE12

Description
RS-2 190 1% E12 e3
Request a Quote Datasheet
Description
RS-2 190 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS002190R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS002190R0FE12
Wirewound Resistors 3110-RS002190R0FE12
RS-2 190 1% E12 e3

RS-2 190 1% E12 e3

Supplier's Site Datasheet
Res Wirewound 190 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk - RS002190R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 190 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
RS002190R0FE12
Res Wirewound 190 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk RS002190R0FE12
Res Wirewound 190 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 190 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS002190R0FE12 RS002190R0FE12
Product Name Wirewound Resistors Res Wirewound 190 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 190 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 2123604 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details