Vishay Intertechnology, Inc. Wirewound Resistors RS00218R20FB12

Description
RS-2 18.2 1% B12
Request a Quote Datasheet
Description
RS-2 18.2 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS00218R20FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00218R20FB12
Wirewound Resistors 3110-RS00218R20FB12
RS-2 18.2 1% B12

RS-2 18.2 1% B12

Supplier's Site Datasheet
Res Wirewound 18.2 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk - RS00218R20FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 18.2 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
RS00218R20FB12
Res Wirewound 18.2 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk RS00218R20FB12
Res Wirewound 18.2 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 18.2 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS00218R20FB12 RS00218R20FB12
Product Name Wirewound Resistors Res Wirewound 18.2 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 18.2 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers