Vishay Intertechnology, Inc. Res Wirewound 12 Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole Bulk RS00212R00JB12

Description
Res Wirewound 12 Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 12 Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12 Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole Bulk - RS00212R00JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12 Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
RS00212R00JB12
Res Wirewound 12 Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole Bulk RS00212R00JB12
Res Wirewound 12 Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 12 Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-RS00212R00JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00212R00JB12
Wirewound Resistors 3110-RS00212R00JB12
RS-2 12 5% B12

RS-2 12 5% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS00212R00JB12 3110-RS00212R00JB12
Product Name Res Wirewound 12 Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details