Vishay Intertechnology, Inc. Wirewound Resistors RS00212K00JB12

Description
RS-2 12K 5% B12
Request a Quote Datasheet
Description
RS-2 12K 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS00212K00JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00212K00JB12
Wirewound Resistors 3110-RS00212K00JB12
RS-2 12K 5% B12

RS-2 12K 5% B12

Supplier's Site Datasheet
Res Wirewound 12K Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole Bulk - RS00212K00JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12K Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
RS00212K00JB12
Res Wirewound 12K Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole Bulk RS00212K00JB12
Res Wirewound 12K Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 12K Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS00212K00JB12 RS00212K00JB12
Product Name Wirewound Resistors Res Wirewound 12K Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 12000 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details