Vishay Intertechnology, Inc. Wirewound Resistors RS002120R0FE12

Description
RS-2 120 1% E12 e3
Request a Quote Datasheet
Description
RS-2 120 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS002120R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS002120R0FE12
Wirewound Resistors 3110-RS002120R0FE12
RS-2 120 1% E12 e3

RS-2 120 1% E12 e3

Supplier's Site Datasheet
Through-Hole Resistor - 53-RS002120R0FE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-RS002120R0FE12
Through-Hole Resistor 53-RS002120R0FE12
Wirewound Resistors - Through Hole RS-2 120 1% E12 e3 Product overview: RS002120R0FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS002120R0FE12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole RS-2 120 1% E12 e3 Product overview: RS002120R0FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS002120R0FE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RS002120R0FE12 - 1088971-RS002120R0FE12 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - RS002120R0FE12
1088971-RS002120R0FE12
Through Hole Resistors - RS002120R0FE12 1088971-RS002120R0FE12
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088971-RS002120R0FE 12 Packaging: Bulk Length: 19.43 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 20 ppm/°C Composition: Wirewound Resistance: 120 Ω Power Rating: 4 W Width: 6.35 mm Diameter: 6.35 mm Categories: Through Hole Resistors Case / Package: Ceramic Alternative Parts (Cross-Reference): RS02B120R0FE12; RS01A120R0FE12; RS02B130R0FE12; G003121R0FB1280; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 250 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088971-RS002120R0FE12
Packaging: Bulk
Length: 19.43 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 20 ppm/°C
Composition: Wirewound
Resistance: 120 Ω
Power Rating: 4 W
Width: 6.35 mm
Diameter: 6.35 mm
Categories: Through Hole Resistors
Case / Package: Ceramic
Alternative Parts (Cross-Reference): RS02B120R0FE12; RS01A120R0FE12; RS02B130R0FE12; G003121R0FB1280;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 250 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C

Buy Now
Res Wirewound 120 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk - RS002120R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
RS002120R0FE12
Res Wirewound 120 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk RS002120R0FE12
Res Wirewound 120 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 120 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS002120R0FE12 53-RS002120R0FE12 1088971-RS002120R0FE12 RS002120R0FE12
Product Name Wirewound Resistors Through-Hole Resistor Through Hole Resistors - RS002120R0FE12 Res Wirewound 120 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS RoHS
Resistance Range 120 ohms 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details