Vishay Intertechnology, Inc. Res Wirewound 100 Ohm 0.05% 4W ¦20ppm/¦C AXL Thru-Hole T/R RS002100R0AE70

Description
Res Wirewound 100 Ohm 0.05% 4W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 100 Ohm 0.05% 4W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100 Ohm 0.05% 4W ¦20ppm/¦C AXL Thru-Hole T/R - RS002100R0AE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100 Ohm 0.05% 4W ¦20ppm/¦C AXL Thru-Hole T/R
RS002100R0AE70
Res Wirewound 100 Ohm 0.05% 4W ¦20ppm/¦C AXL Thru-Hole T/R RS002100R0AE70
Res Wirewound 100 Ohm 0.05% 4W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 100 Ohm 0.05% 4W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS002100R0AE70
Product Name Res Wirewound 100 Ohm 0.05% 4W ¦20ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers