VISHAY INTERTECHNOLOGY, INC.
RS-7150OHM1B12 -- RS007 1.50 OHM 1.0%
Vishay Intertechnology, Inc.
RS007 1.50 Ohm 1.0%
RS-7150OHM1B12
Description
RS007 1.50 Ohm 1.0%
Request a Quote
Email Supplier
Description
RS007 1.50 Ohm 1.0%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RS-7150OHM1B12 |
|
Product Name
|
RS007 1.50 Ohm 1.0% |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Resistance Range
0.0068 ohms
Tolerance
0.5000 +/- %
Temperature Coefficient
75 ±ppm/°C
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details