Vishay Intertechnology, Inc. RS005 4 Ohm 1.0% RS-54OHM1B12

Description
RS005 4 Ohm 1.0%
Request a Quote
Description
RS005 4 Ohm 1.0%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RS005 4 Ohm 1.0% - RS-54OHM1B12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RS005 4 Ohm 1.0%
RS-54OHM1B12
RS005 4 Ohm 1.0% RS-54OHM1B12
RS005 4 Ohm 1.0%

RS005 4 Ohm 1.0%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS-54OHM1B12
Product Name RS005 4 Ohm 1.0%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers