VISHAY INTERTECHNOLOGY, INC.
RS-5274OHM1B12 -- RS005 2.74 OHM 1.0%
Vishay Intertechnology, Inc.
RS005 2.74 Ohm 1.0%
RS-5274OHM1B12
Description
RS005 2.74 Ohm 1.0%
Request a Quote
Email Supplier
Description
RS005 2.74 Ohm 1.0%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RS-5274OHM1B12 |
|
Product Name
|
RS005 2.74 Ohm 1.0% |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
0.0030 ohms
Power Rating
3 watts
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers