VISHAY INTERTECHNOLOGY, INC.
RS-5250OHM01B12 -- RS005 250 OHM 0.1%
Vishay Intertechnology, Inc.
RS005 250 Ohm 0.1%
RS-5250OHM01B12
Description
RS005 250 Ohm 0.1%
Request a Quote
Email Supplier
Description
RS005 250 Ohm 0.1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RS-5250OHM01B12 |
|
Product Name
|
RS005 250 Ohm 0.1% |
|
Tolerance
|
0.1000 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Resistance Range
1.00E6 ohms
Tolerance
1 +/- %
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
86.6 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details