VISHAY INTERTECHNOLOGY, INC.
RS-5190OHM1B12 -- RS005 1.90 OHM 1.0%
Vishay Intertechnology, Inc.
RS005 1.90 Ohm 1.0%
RS-5190OHM1B12
Description
RS005 1.90 Ohm 1.0%
Request a Quote
Email Supplier
Description
RS005 1.90 Ohm 1.0%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RS-5190OHM1B12 |
|
Product Name
|
RS005 1.90 Ohm 1.0% |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.0050 ohms
Temperature Coefficient
50 ±ppm/°C
View Details
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details