VISHAY INTERTECHNOLOGY, INC.
RS-5121KOHM1B12 -- RS005 12.1 KOHM 1.0%
Vishay Intertechnology, Inc.
RS005 12.1 kOhm 1.0%
RS-5121KOHM1B12
Description
RS005 12.1 kOhm 1.0%
Request a Quote
Email Supplier
Description
RS005 12.1 kOhm 1.0%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RS-5121KOHM1B12 |
|
Product Name
|
RS005 12.1 kOhm 1.0% |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Mounting / Packaging
ThroughHole
Resistance Range
22 ohms
Tolerance
5 +/- %
View Details