VISHAY INTERTECHNOLOGY, INC.
RS-2B300OHM01B12 -- RS02B 300 OHM 0.1%
Vishay Intertechnology, Inc.
RS02B 300 Ohm 0.1%
RS-2B300OHM01B12
Description
RS02B 300 Ohm 0.1%
Request a Quote
Email Supplier
Description
RS02B 300 Ohm 0.1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RS-2B300OHM01B12 |
|
Product Name
|
RS02B 300 Ohm 0.1% |
|
Tolerance
|
0.1000 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Nicr alloy
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications
RoHS; No
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details