Vishay Intertechnology, Inc. RS02B ,22.5 10.0% RS-2B225101

Description
RS02B ,22.5 10.0%
Request a Quote
Description
RS02B ,22.5 10.0%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RS02B ,22.5 10.0% - RS-2B225101 - ASAP Semiconductor LLC
Anaheim, CA, United States
RS02B ,22.5 10.0%
RS-2B225101
RS02B ,22.5 10.0% RS-2B225101
RS02B ,22.5 10.0%

RS02B ,22.5 10.0%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS-2B225101
Product Name RS02B ,22.5 10.0%
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers