VISHAY INTERTECHNOLOGY, INC.
RS-2B13KOHM1B12 -- RS02B 13 KOHM 1.0%
Vishay Intertechnology, Inc.
RS02B 13 kOhm 1.0%
RS-2B13KOHM1B12
Description
RS02B 13 kOhm 1.0%
Request a Quote
Email Supplier
Description
RS02B 13 kOhm 1.0%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RS-2B13KOHM1B12 |
|
Product Name
|
RS02B 13 kOhm 1.0% |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
432 ohms
View Details
2 suppliers