VISHAY INTERTECHNOLOGY, INC.
RS-2B130KOHM1B12 -- RS02B 1.30 KOHM 1.0%
Vishay Intertechnology, Inc.
RS02B 1.30 kOhm 1.0%
RS-2B130KOHM1B12
Description
RS02B 1.30 kOhm 1.0%
Request a Quote
Email Supplier
Description
RS02B 1.30 kOhm 1.0%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RS-2B130KOHM1B12 |
|
Product Name
|
RS02B 1.30 kOhm 1.0% |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0100 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details