Vishay Precision Group Resistor RS-2B1.50KOHM

Description
MIN QTY 100 WIREWOUND RESISTOR; POWER RATING:3W; RESISTANCE:1.5KOHM; RESISTANCE TOLERANCE:± 1%; SERIES:RS; OPERATING TEMPERATURE RANGE:-65°C TO +250. FREE 2 YEAR RADWELL WARRANTY
Description
MIN QTY 100 WIREWOUND RESISTOR; POWER RATING:3W; RESISTANCE:1.5KOHM; RESISTANCE TOLERANCE:± 1%; SERIES:RS; OPERATING TEMPERATURE RANGE:-65°C TO +250. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 16375124 - Radwell International
Willingboro, NJ, United States
Resistor
16375124
Resistor 16375124
MIN QTY 100 WIREWOUND RESISTOR; POWER RATING:3W; RESISTANCE:1.5KOHM; RESISTANCE TOLERANCE:± 1%; SERIES:RS; OPERATING TEMPERATURE RANGE:-65°C TO +250. FREE 2 YEAR RADWELL WARRANTY

MIN QTY 100 WIREWOUND RESISTOR; POWER RATING:3W; RESISTANCE:1.5KOHM; RESISTANCE TOLERANCE:± 1%; SERIES:RS; OPERATING TEMPERATURE RANGE:-65°C TO +250. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 16375124
Product Name Resistor
Resistance Range 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers