Vishay Precision Group Resistor RS-2B.100OHM

Description
CURRENT SENSE RESISTOR, SERIES: RS, POWER RATING: 3W, RESISTANCE: 0.1OHM, RESISTANCE TOLERANCE: 1%, OPERATING TEMPERATURE RANGE:-65C TO +. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT SENSE RESISTOR, SERIES: RS, POWER RATING: 3W, RESISTANCE: 0.1OHM, RESISTANCE TOLERANCE: 1%, OPERATING TEMPERATURE RANGE:-65C TO +. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 16375103 - Radwell International
Willingboro, NJ, United States
Resistor
16375103
Resistor 16375103
CURRENT SENSE RESISTOR, SERIES: RS, POWER RATING: 3W, RESISTANCE: 0.1OHM, RESISTANCE TOLERANCE: 1%, OPERATING TEMPERATURE RANGE:-65C TO +. FREE 2 YEAR RADWELL WARRANTY

CURRENT SENSE RESISTOR, SERIES: RS, POWER RATING: 3W, RESISTANCE: 0.1OHM, RESISTANCE TOLERANCE: 1%, OPERATING TEMPERATURE RANGE:-65C TO +. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 16375103
Product Name Resistor
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details