VISHAY INTERTECHNOLOGY, INC.
RS-1A200OHM01B12 -- RS01A 200 OHM 0.1%
Vishay Intertechnology, Inc.
RS01A 200 Ohm 0.1%
RS-1A200OHM01B12
Description
RS01A 200 Ohm 0.1%
Request a Quote
Email Supplier
Description
RS01A 200 Ohm 0.1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RS-1A200OHM01B12 |
|
Product Name
|
RS01A 200 Ohm 0.1% |
|
Tolerance
|
0.1000 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Mounting / Packaging
ThroughHole
Resistance Range
330 ohms
Tolerance
5 +/- %
View Details