Vishay Intertechnology, Inc. RESISTOR RS-1/2 1 1% B12 RS-1211

Description
RESISTOR RS-1/2 1 1% B12
Request a Quote
Description
RESISTOR RS-1/2 1 1% B12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR RS-1/2 1 1% B12 - RS-1211 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR RS-1/2 1 1% B12
RS-1211
RESISTOR RS-1/2 1 1% B12 RS-1211
RESISTOR RS-1/2 1 1% B12

RESISTOR RS-1/2 1 1% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS-1211
Product Name RESISTOR RS-1/2 1 1% B12
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C394J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers