VISHAY INTERTECHNOLOGY, INC.
RS-1025KOHM1B12 -- RS010 25 KOHM 1.0%
Vishay Intertechnology, Inc.
RS010 25 kOhm 1.0%
RS-1025KOHM1B12
Description
RS010 25 kOhm 1.0%
Request a Quote
Email Supplier
Description
RS010 25 kOhm 1.0%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RS-1025KOHM1B12 |
|
Product Name
|
RS010 25 kOhm 1.0% |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
1.00E6 ohms
Tolerance
1 +/- %
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details