VISHAY INTERTECHNOLOGY, INC.
RS-1025KOHM01B12 -- RS010 25 KOHM 0.1%
Vishay Intertechnology, Inc.
RS010 25 kOhm 0.1%
RS-1025KOHM01B12
Description
RS010 25 kOhm 0.1%
Request a Quote
Email Supplier
Description
RS010 25 kOhm 0.1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RS-1025KOHM01B12 |
|
Product Name
|
RS010 25 kOhm 0.1% |
|
Tolerance
|
0.1000 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Hottinger Brüel & Kjær A/S
Resistance Range
17.5 ohms
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details