Vishay Precision Group Chassis Mount Resistors RPS0500DL5R00JB

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-RPS0500DL5R00JB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RPS0500DL5R00JB-ND
Chassis Mount Resistors 716-RPS0500DL5R00JB-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Rps 500D L 5U 5% Bo15 E / Box Vishay - 40P7080 - Newark, An Avnet Company
Chicago, IL, United States
Rps 500D L 5U 5% Bo15 E / Box Vishay
40P7080
Rps 500D L 5U 5% Bo15 E / Box Vishay 40P7080
RPS 500D L 5U 5% BO15 e / BOX

RPS 500D L 5U 5% BO15 e / BOX

Supplier's Site
Chassis Mount Resistors - RPS0500DL5R00JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RPS0500DL5R00JB
Chassis Mount Resistors RPS0500DL5R00JB
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 716-RPS0500DL5R00JB-ND 40P7080 RPS0500DL5R00JB
Product Name Chassis Mount Resistors Rps 500D L 5U 5% Bo15 E / Box Vishay Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details