Vishay Precision Group Resistor, 500W, 1Ohm, Screw; Resistance Vishay RPS0500DH1R00JB.

Description
RESISTOR, 500W, 1OHM, SCREW; Resistance:1ohm; Product Range:RPS 500 Series; Power Rating:500W; Resistance Tolerance:± 5%; Resistor Terminals:Screw; Voltage Rating:5kV; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 500W, 1OHM, SCREW; Resistance:1ohm; Product Range:RPS 500 Series; Power Rating:500W; Resistance Tolerance:± 5%; Resistor Terminals:Screw; Voltage Rating:5kV; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 500W, 1Ohm, Screw; Resistance Vishay - 24M6961 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 500W, 1Ohm, Screw; Resistance Vishay
24M6961
Resistor, 500W, 1Ohm, Screw; Resistance Vishay 24M6961
RESISTOR, 500W, 1OHM, SCREW; Resistance:1ohm; Product Range:RPS 500 Series; Power Rating:500W; Resistance Tolerance:± 5%; Resistor Terminals:Screw; Voltage Rating:5kV; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

RESISTOR, 500W, 1OHM, SCREW; Resistance:1ohm; Product Range:RPS 500 Series; Power Rating:500W; Resistance Tolerance:± 5%; Resistor Terminals:Screw; Voltage Rating:5kV; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24M6961
Product Name Resistor, 500W, 1Ohm, Screw; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Screw Terminals
Resistance Range 1 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details