Vishay Precision Group Resistor, 500W, 10Ohm, Screw; Resistance Vishay RPS0500DH10R0JB.

Description
RESISTOR, 500W, 10OHM, SCREW; Resistance:10ohm; Product Range:RPS 500 Series; Power Rating:500W; Resistance Tolerance:± 5%; Resistor Terminals:Screw; Voltage Rating:5kV; Resistor Element Material:Thick Film; Temperature Coefficient:±RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 500W, 10OHM, SCREW; Resistance:10ohm; Product Range:RPS 500 Series; Power Rating:500W; Resistance Tolerance:± 5%; Resistor Terminals:Screw; Voltage Rating:5kV; Resistor Element Material:Thick Film; Temperature Coefficient:±RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 500W, 10Ohm, Screw; Resistance Vishay - 24M6962 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 500W, 10Ohm, Screw; Resistance Vishay
24M6962
Resistor, 500W, 10Ohm, Screw; Resistance Vishay 24M6962
RESISTOR, 500W, 10OHM, SCREW; Resistance:10ohm; Product Range:RPS 500 Series; Power Rating:500W; Resistance Tolerance:± 5%; Resistor Terminals:Screw; Voltage Rating:5kV; Resistor Element Material:Thick Film; Temperature Coefficient:±RoHS Compliant: Yes

RESISTOR, 500W, 10OHM, SCREW; Resistance:10ohm; Product Range:RPS 500 Series; Power Rating:500W; Resistance Tolerance:± 5%; Resistor Terminals:Screw; Voltage Rating:5kV; Resistor Element Material:Thick Film; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24M6962
Product Name Resistor, 500W, 10Ohm, Screw; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Screw Terminals
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers