Vishay Precision Group Chassis Mount Resistors RPS0250DH1R00JBZA3

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-RPS0250DH1R00JBZA3-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RPS0250DH1R00JBZA3-ND
Chassis Mount Resistors 716-RPS0250DH1R00JBZA3-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RPS0250DH1R00JBZA3 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RPS0250DH1R00JBZA3
Chassis Mount Resistors RPS0250DH1R00JBZA3
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Res, Thick Film, 1R, 5%, 5Kv, Screw; Resistance Vishay - 70M0636 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R, 5%, 5Kv, Screw; Resistance Vishay
70M0636
Res, Thick Film, 1R, 5%, 5Kv, Screw; Resistance Vishay 70M0636
RES, THICK FILM, 1R, 5%, 5KV, SCREW; Resistance:1ohm; Product Range:RPS 250 Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

RES, THICK FILM, 1R, 5%, 5KV, SCREW; Resistance:1ohm; Product Range:RPS 250 Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RPS0250DH1R00JBZA3-ND RPS0250DH1R00JBZA3 70M0636
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, Thick Film, 1R, 5%, 5Kv, Screw; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Screw Terminals
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
2 suppliers
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers