Vishay Precision Group Chassis Mount Resistors RPS0250DH1000JBZA3

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-RPS0250DH1000JBZA3-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RPS0250DH1000JBZA3-ND
Chassis Mount Resistors 716-RPS0250DH1000JBZA3-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RPS0250DH1000JBZA3 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RPS0250DH1000JBZA3
Chassis Mount Resistors RPS0250DH1000JBZA3
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Res, Thick Film, 100R, 5%, 5Kv, Screw; Resistance Vishay - 70M0648 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 5%, 5Kv, Screw; Resistance Vishay
70M0648
Res, Thick Film, 100R, 5%, 5Kv, Screw; Resistance Vishay 70M0648
RES, THICK FILM, 100R, 5%, 5KV, SCREW; Resistance:100ohm; Product Range:RPS 250 Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

RES, THICK FILM, 100R, 5%, 5KV, SCREW; Resistance:100ohm; Product Range:RPS 250 Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RPS0250DH1000JBZA3-ND RPS0250DH1000JBZA3 70M0648
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, Thick Film, 100R, 5%, 5Kv, Screw; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Screw Terminals
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details
Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers