Vishay Precision Group Resistor RPS0250AH3601KN

Description
SFERNICE FIXED RESISTORS Product overview: RPS0250AH3601KN from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RPS0250AH3601KN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SFERNICE FIXED RESISTORS Product overview: RPS0250AH3601KN from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RPS0250AH3601KN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SFERNICE FIXED RESISTORS Product overview: RPS0250AH3601KN from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RPS0250AH3601KN can be used for catalog matching and distributor lookup.

SFERNICE FIXED RESISTORS Product overview: RPS0250AH3601KN from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RPS0250AH3601KN can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1044094-RPS0250AH3601KN
Resistors - Chassis Mount Resistors 1044094-RPS0250AH3601KN
Win Source Part Number: 1044094-RPS0250AH360 1KN Category: Resistors>Chassis Mount Resistors Series: * Package: Box Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 8533.29.0000 Mfr: Vishay Sfernice Other Names: 716-RPS0250AH3601KN

Win Source Part Number: 1044094-RPS0250AH3601KN
Category: Resistors>Chassis Mount Resistors
Series: *
Package: Box
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
HTSUS: 8533.29.0000
Mfr: Vishay Sfernice
Other Names: 716-RPS0250AH3601KN

Buy Now
Chassis Mount Resistors - RPS0250AH3601KN - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RPS0250AH3601KN
Chassis Mount Resistors RPS0250AH3601KN
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Rps 250A H 3K6 10% Bo15Na E / Box Vishay - 70M0602 - Newark, An Avnet Company
Chicago, IL, United States
Rps 250A H 3K6 10% Bo15Na E / Box Vishay
70M0602
Rps 250A H 3K6 10% Bo15Na E / Box Vishay 70M0602
RPS 250A H 3K6 10% BO15NA e / BOX

RPS 250A H 3K6 10% BO15NA e / BOX

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 54-RPS0250AH3601KN 1044094-RPS0250AH3601KN RPS0250AH3601KN 70M0602
Product Name Resistor Resistors - Chassis Mount Resistors Chassis Mount Resistors Rps 250A H 3K6 10% Bo15Na E / Box Vishay
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details