Vishay Precision Group Rps 250A H 2U2 10% Bo15Na E / Box Vishay RPS0250AH2R20KN

Description
RPS 250A H 2U2 10% BO15NA e / BOX
Datasheet
Description
RPS 250A H 2U2 10% BO15NA e / BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rps 250A H 2U2 10% Bo15Na E / Box Vishay - 70M0592 - Newark, An Avnet Company
Chicago, IL, United States
Rps 250A H 2U2 10% Bo15Na E / Box Vishay
70M0592
Rps 250A H 2U2 10% Bo15Na E / Box Vishay 70M0592
RPS 250A H 2U2 10% BO15NA e / BOX

RPS 250A H 2U2 10% BO15NA e / BOX

Supplier's Site
Chassis Mount Resistors - RPS0250AH2R20KN - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RPS0250AH2R20KN
Chassis Mount Resistors RPS0250AH2R20KN
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 70M0592 RPS0250AH2R20KN
Product Name Rps 250A H 2U2 10% Bo15Na E / Box Vishay Chassis Mount Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details