SFERNICE FIXED RESISTORS
RPS 250A H 1K 5% BO15 e / BOX
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RPS0250AH1001JB | 70M0586 |
| Product Name | Chassis Mount Resistors | Rps 250A H 1K 5% Bo15 E / Box Vishay |
| Configuration | Single Resistor |